560µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Win Source Part Number: 988009-EKZE101EC5561
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: KZE
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 500
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.295" (7.50mm)
Impedance: 29 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 1 A @ 120 Hz
Ripple Current @ High Frequency: 2 A @ 100 kHz
CAP ALUM 560UF 20% 100V RADIAL
Bulk / Capacitor, Aluminum, 10 V, Cap.560 , Dia.16 , Leng.31 RoHS Compliant: Yes
CAP ALUM 560UF 20% 100V RAD T/H
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EKZE101EC5561MLP1S-ND | 988009-EKZE101EC5561MLP1S | EKZE101EC5561MLP1S | 72R8056 | EKZE101EC5561MLP1S |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 10 V, Cap.560 , Dia.16 , Leng.31 Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |