United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE101EC5151MK20S

Description
150µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKZE101EC5151MK20S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKZE101EC5151MK20S-ND
Aluminum Electrolytic Capacitors EKZE101EC5151MK20S-ND
150µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

150µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Bulk / Capacitor, Aluminum, 10 V, Cap.150 , Dia.12 , Leng.20 Rohs Compliant United Chemi-Con - 72R8055 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 10 V, Cap.150 , Dia.12 , Leng.20 Rohs Compliant United Chemi-Con
72R8055
Bulk / Capacitor, Aluminum, 10 V, Cap.150 , Dia.12 , Leng.20 Rohs Compliant United Chemi-Con 72R8055
Bulk / Capacitor, Aluminum, 10 V, Cap.150 , Dia.12 , Leng.20 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 10 V, Cap.150 , Dia.12 , Leng.20 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKZE101EC5151MK20S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE101EC5151MK20S
Capacitors - Aluminum Electrolytic Capacitors EKZE101EC5151MK20S
CAP ALUM 150UF 20% 100V RAD T/H

CAP ALUM 150UF 20% 100V RAD T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EKZE101EC5151MK20S-ND 72R8055 EKZE101EC5151MK20S
Product Name Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 10 V, Cap.150 , Dia.12 , Leng.20 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers