Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Capacitors
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 1500UF 20% 16V RADIAL
Capacitor RoHS Compliant: Yes
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EKYB160ELL152MJ20S | 1202-EKYB160ELL152MJ20S | 565-EKYB160ELL152MJ20S-ND | EKYB160ELL152MJ20S | 54X2336 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Rohs Compliant United Chemi-Con |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized |