120µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cap Aluminum Lytic 120uF 16V 20% (5 X 11mm) Radial 2mm 340mA 5000h 105°C Bulk Product overview: EKYB160ELL121ME11D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 16V, 340mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 16V, 340mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKYB160ELL121ME11
CAP ALUM 120UF 20% 16V RADIAL
CAPACITOR, ALU ELEC, 120UF, 16V, RADIAL; Capacitance:120µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKYB160ELL121ME11D-ND | EKYB160ELL121ME11D | 58-EKYB160ELL121ME11D | EKYB160ELL121ME11D | 54X2334 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | 120uF 16V 340mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 120Uf, 16V, Radial; Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |