Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1200µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Capacitors
CAP ALUM 1200UF 20% 50V RADIAL
Capacitor RoHS Compliant: Yes
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EKYA500ELL122ML25S | 565-EKYA500ELL122ML25S-ND | 1202-EKYA500ELL122ML25S | EKYA500ELL122ML25S | 54X2250 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Rohs Compliant United Chemi-Con |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |