Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Capacitor RoHS Compliant: Yes
CAP ALUM 330UF 20% 100V RADIAL
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EKYA101ELL331ML25S | EKYA101ELL331ML25S | 565-EKYA101ELL331ML25S-ND | 54X2209 | EKYA101ELL331ML25S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitor Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized |