Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EKY-500ELL561MM15S

Description
560µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKY-500ELL561MM15S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKY-500ELL561MM15S-ND
Aluminum Electrolytic Capacitors 565-EKY-500ELL561MM15S-ND
560µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

560µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EKY-500ELL561MM15S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKY-500ELL561MM15S
Aluminum Electrolytic Capacitors 1202-EKY-500ELL561MM15S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitor,560Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con - 23K3887 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,560Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con
23K3887
Capacitor,560Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con 23K3887
Capacitor,560uF,50VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,560uF,50VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKY-500ELL561MM15S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKY-500ELL561MM15S
Capacitors - Aluminum Electrolytic Capacitors EKY-500ELL561MM15S
CAP ALUM 560UF 20% 50V RADIAL

CAP ALUM 560UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-EKY-500ELL561MM15S-ND 1202-EKY-500ELL561MM15S 23K3887 EKY-500ELL561MM15S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor,560Uf,50Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers