United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKY-350EC3221MH15D

Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKY-350EC3221MH15DTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKY-350EC3221MH15DTB-ND
Aluminum Electrolytic Capacitors 565-EKY-350EC3221MH15DTB-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKY-350EC3221MH15D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKY-350EC3221MH15D
Capacitors - Aluminum Electrolytic Capacitors EKY-350EC3221MH15D
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site
Bulk / Capacitor, Aluminum, 35 V, Cap.220 , Dia.8 , Leng.15 United Chemi-Con - 72R8040 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 35 V, Cap.220 , Dia.8 , Leng.15 United Chemi-Con
72R8040
Bulk / Capacitor, Aluminum, 35 V, Cap.220 , Dia.8 , Leng.15 United Chemi-Con 72R8040
Bulk / Capacitor, Aluminum, 35 V, Cap.220 , Dia.8 , Leng.15

Bulk / Capacitor, Aluminum, 35 V, Cap.220 , Dia.8 , Leng.15

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKY-350EC3221MH15DTB-ND EKY-350EC3221MH15D 72R8040
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 35 V, Cap.220 , Dia.8 , Leng.15 United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details