United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKY-350EC3182MM20S

Description
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKY-350EC3182MM20STB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKY-350EC3182MM20STB-ND
Aluminum Electrolytic Capacitors 565-EKY-350EC3182MM20STB-ND
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.18 , Leng.20 United Chemi-Con - 72R8039 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.18 , Leng.20 United Chemi-Con
72R8039
Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.18 , Leng.20 United Chemi-Con 72R8039
Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.18 , Leng.20

Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.18 , Leng.20

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKY-350EC3182MM20S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKY-350EC3182MM20S
Capacitors - Aluminum Electrolytic Capacitors EKY-350EC3182MM20S
CAP ALUM 1800UF 20% 35V RADIAL

CAP ALUM 1800UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKY-350EC3182MM20STB-ND 72R8039 EKY-350EC3182MM20S
Product Name Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 35 V, Cap.1800 , Dia.18 , Leng.20 United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details