1800µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Capacitors
Capacitor,1800uF,25V
CAP ALUM 1800UF 20% 25V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKY-250ELL182MK30S-ND | 1202-EKY-250ELL182MK30S | 23K3814 | EKY-250ELL182MK30S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor,1800Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |