Aluminium radial capacitor 100uF 100Vdc
CHEMI-CON EKY-101ELL331ML25S Capacitor
Aluminium radial capacitor 330uF 100Vdc
Capacitors
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 330UF 20% 100V RADIAL
CAP ALUM 330UF 20% 100V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8118639P | 8118639 | 1700486 | 1202-EKY-101ELL331ML25S | 565-EKY-101ELL331ML25S-ND | EKY-101ELL331ML25S | EKY-101ELL331ML25S |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |