1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Capacitors
CAP ALUM 1500UF 20% 10V RADIAL
Capacitor,1500uF,10V
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKY-100ELL152MJ25S-ND | 1202-EKY-100ELL152MJ25S | EKY-100ELL152MJ25S | 23K3769 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,1500Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |