33µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized and Longer life from current KXG series, Endurance with ripple current : 10,000 to 12,000 hours at 105C, Rated voltage range : 160 to 450V, Capacitance range : 6.8 to 680MF, For electronic ballast circuits and other long life applications, Non solvent resistant type, RoHS Compliant.
Cap Aluminum Lytic 33uF 450V 20% (16 X 20mm) Radial 7.5mm 385mA 10000h 105°C Automotive Bulk Product overview: EKXJ451ELL330ML20S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uF, 450V, 385mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 33uF, 450V, 385mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKXJ451ELL330ML20
Win Source Part Number: 1358149-EKXJ451ELL33
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: KXJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 385 mA @ 120 Hz
Ripple Current @ High Frequency: 962.5 mA @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 0.846" (21.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Capacitors
CAP ALUM 33UF 20% 450V RADIAL
CAP ALUM 33UF 20% 450V RADIAL
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-3537-ND | EKXJ451ELL330ML20S | 58-EKXJ451ELL330ML20S | 1358149-EKXJ451ELL330ML20S | 1202-EKXJ451ELL330ML20S | EKXJ451ELL330ML20S | EKXJ451ELL330ML20S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Automotive 33uF 450V 385mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |||
| Applications | Automotive | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |