47µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Capacitors
CHEMI-CON EKXJ401ELL470ML20S Capacitor
Al Capacitor KXJ 400V 47uF 16x20
Al Capacitor KXJ 400V 47uF 16x20
CAP ALUM 47UF 20% 400V RADIAL
CAP ALUM 47UF 20% 400V RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-3521-ND | 1202-EKXJ401ELL470ML20S | 7567642 | 7567642P | EKXJ401ELL470ML20S | EKXJ401ELL470ML20S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |