330µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized and Longer life from current KXG series, Endurance with ripple current : 10,000 to 12,000 hours at 105C, Rated voltage range : 160 to 450V, Capacitance range : 6.8 to 680MF, For electronic ballast circuits and other long life applications, Non solvent resistant type, RoHS Compliant.
CHEMI-CON EKXJ251ELL331MM45S Capacitor
CHEMI-CON EKXJ251ELL331MM45S Capacitor
Capacitors
CAP ALUM 330UF 20% 250V RADIAL
| DigiKey | Richardson RFPD | RS Components, Ltd. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKXJ251ELL331MM45S-ND | EKXJ251ELL331MM45S | 7567632 | 1202-EKXJ251ELL331MM45S | EKXJ251ELL331MM45S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |