Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitor EKXJ251ELL331MM40S

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - EKXJ251ELL331MM40S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKXJ251ELL331MM40S
Aluminum Electrolytic Capacitor EKXJ251ELL331MM40S
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 1202-EKXJ251ELL331MM40S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKXJ251ELL331MM40S
Aluminum Electrolytic Capacitors 1202-EKXJ251ELL331MM40S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-4820-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4820-ND
Aluminum Electrolytic Capacitors 565-4820-ND
330µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

330µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
250V 330uF Capacitor
58-EKXJ251ELL331MM40S
250V 330uF Capacitor 58-EKXJ251ELL331MM40S
Aluminum Electrolytic Capacitor, Polarized, Aluminum, 250V, 20% +Tol, 20% -Tol, 330uF Product overview: EKXJ251ELL331MM40S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKXJ251ELL331MM40 S can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum, 250V, 20% +Tol, 20% -Tol, 330uF Product overview: EKXJ251ELL331MM40S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKXJ251ELL331MM40S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7567639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7567639
Aluminium Capacitors 7567639
CHEMI-CON EKXJ251ELL331MM40S Capacitor

CHEMI-CON EKXJ251ELL331MM40S Capacitor

Supplier's Site
Aluminium Capacitors - 7567639P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7567639P
Aluminium Capacitors 7567639P
Al Capacitor KXJ 250V 330uF 18x40

Al Capacitor KXJ 250V 330uF 18x40

Supplier's Site
Aluminium Capacitors - 1700366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1700366
Aluminium Capacitors 1700366
Al Capacitor KXJ 250V 330uF 18x40

Al Capacitor KXJ 250V 330uF 18x40

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1328419-EKXJ251ELL331MM40S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1328419-EKXJ251ELL331MM40S
Capacitors - Aluminum Electrolytic Capacitors 1328419-EKXJ251ELL331MM40S
Manufacturer: United Chemi-Con Win Source Part Number: 1328419-EKXJ251ELL33 1MM40S Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.709" Dia (18.00mm) Applications: Automotive Height - Seated (Max): 1.634" (41.50mm) Standard Package: 250 Mounting: Through Hole Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 250 V Ratings: AEC-Q200 Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EKXJ251ELL331MM40S-N D,565-4820 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 1.46 A @ 120 Hz Ripple Current @ High Frequency: 3.285 A @ 100 kHz

Manufacturer: United Chemi-Con
Win Source Part Number: 1328419-EKXJ251ELL331MM40S
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.709" Dia (18.00mm)
Applications: Automotive
Height - Seated (Max): 1.634" (41.50mm)
Standard Package: 250
Mounting: Through Hole
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Ratings: AEC-Q200
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EKXJ251ELL331MM40S-ND,565-4820
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 1.46 A @ 120 Hz
Ripple Current @ High Frequency: 3.285 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - EKXJ251ELL331MM40S - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EKXJ251ELL331MM40S
Aluminum Electrolytic Capacitors EKXJ251ELL331MM40S
CAP ALUM 330UF 20% 250V RADIAL

CAP ALUM 330UF 20% 250V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKXJ251ELL331MM40S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKXJ251ELL331MM40S
Capacitors - Aluminum Electrolytic Capacitors EKXJ251ELL331MM40S
CAP ALUM 330UF 20% 250V RADIAL

CAP ALUM 330UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  Richardson RFPD New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number EKXJ251ELL331MM40S 1202-EKXJ251ELL331MM40S 565-4820-ND 58-EKXJ251ELL331MM40S 7567639 7567639P 1328419-EKXJ251ELL331MM40S EKXJ251ELL331MM40S EKXJ251ELL331MM40S
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 250V 330uF Capacitor Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Bulk; Bulk Bulk Bulk; Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF3R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers