United Chemi-Con, Inc. Aluminum Electrolytic Capacitor EKXJ221ELL221MM25S

Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized and Longer life from current KXG series, Endurance with ripple current : 10,000 to 12,000 hours at 105C, Rated voltage range : 160 to 450V, Capacitance range : 6.8 to 680MF, For electronic ballast circuits and other long life applications, Non solvent resistant type, RoHS Compliant.
Request a Quote Datasheet
Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized and Longer life from current KXG series, Endurance with ripple current : 10,000 to 12,000 hours at 105C, Rated voltage range : 160 to 450V, Capacitance range : 6.8 to 680MF, For electronic ballast circuits and other long life applications, Non solvent resistant type, RoHS Compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - EKXJ221ELL221MM25S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKXJ221ELL221MM25S
Aluminum Electrolytic Capacitor EKXJ221ELL221MM25S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized and Longer life from current KXG series, Endurance with ripple current : 10,000 to 12,000 hours at 105C, Rated voltage range : 160 to 450V, Capacitance range : 6.8 to 680MF, For electronic ballast circuits and other long life applications, Non solvent resistant type, RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized and Longer life from current KXG series, Endurance with ripple current : 10,000 to 12,000 hours at 105C, Rated voltage range : 160 to 450V, Capacitance range : 6.8 to 680MF, For electronic ballast circuits and other long life applications, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Aluminum Electrolytic Capacitors - 565-EKXJ221ELL221MM25S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKXJ221ELL221MM25S-ND
Aluminum Electrolytic Capacitors 565-EKXJ221ELL221MM25S-ND
220µF 220V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

220µF 220V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EKXJ221ELL221MM25S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKXJ221ELL221MM25S
Aluminum Electrolytic Capacitors 1202-EKXJ221ELL221MM25S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKXJ221ELL221MM25S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKXJ221ELL221MM25S
Capacitors - Aluminum Electrolytic Capacitors EKXJ221ELL221MM25S
CAP ALUM 220UF 20% 220V RADIAL

CAP ALUM 220UF 20% 220V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EKXJ221ELL221MM25S
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EKXJ221ELL221MM25S
220uF 220V ±20% 2.3625A@100kHz Plugin,D18xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 220V ±20% 2.3625A@100kHz Plugin,D18xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number EKXJ221ELL221MM25S 565-EKXJ221ELL221MM25S-ND 1202-EKXJ221ELL221MM25S EKXJ221ELL221MM25S EKXJ221ELL221MM25S
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 220 volts 220 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1733446 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details