Capacitors
CAP ALUM 270UF 20% 400V TH
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1202-EKWB401ELL271MM45S | 565-EKWB401ELL271MM45S-ND |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |