Nippon Chemi-Con Corporation Capacitors >> Horn-Type Electrolytic Capacitors EKMW451VSN331MR30S

Description
±20% 450V 330uF Plugin,D30xL30mm Horn-Type Electrolytic Capacitors ROHS
Datasheet
Description
±20% 450V 330uF Plugin,D30xL30mm Horn-Type Electrolytic Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Horn-Type Electrolytic Capacitors
EKMW451VSN331MR30S
Capacitors >> Horn-Type Electrolytic Capacitors EKMW451VSN331MR30S
±20% 450V 330uF Plugin,D30xL30mm Horn-Type Electrolytic Capacitors ROHS

±20% 450V 330uF Plugin,D30xL30mm Horn-Type Electrolytic Capacitors ROHS

Supplier's Site Datasheet
±20% 450V 330uF Plugin,D30xL30mm Horn-Type Electrolytic Capacitors ROHS

±20% 450V 330uF Plugin,D30xL30mm Horn-Type Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number EKMW451VSN331MR30S EKMW451VSN331MR30S
Product Name Capacitors >> Horn-Type Electrolytic Capacitors Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F)
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details