Win Source Part Number: 1351272-EKMT451VSN47
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: KMT
Package: Bulk
Size / Dimension: 1.378" Dia (35.00mm)
Applications: General Purpose
Height - Seated (Max): 1.870" (47.50mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 2.67 A @ 120 Hz
Ripple Current @ High Frequency: 3.8181 A @ 50 kHz
Capacitors
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 470UF 20% 450V SNAP
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1351272-EKMT451VSN471MA45S | 1202-EKMT451VSN471MA45S | 565-4540-ND | EKMT451VSN471MA45S |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 450 volts | 450 volts |