United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMT421VSN331MQ50S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKMT421VSN331MQ50S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMT421VSN331MQ50S
Aluminum Electrolytic Capacitors 1202-EKMT421VSN331MQ50S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-EKMT421VSN331MQ50S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMT421VSN331MQ50S-ND
Aluminum Electrolytic Capacitors 565-EKMT421VSN331MQ50S-ND
330µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

330µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMT421VSN331MQ50S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMT421VSN331MQ50S
Capacitors - Aluminum Electrolytic Capacitors EKMT421VSN331MQ50S
CAP ALUM 330UF 20% 420V SNAP

CAP ALUM 330UF 20% 420V SNAP

Supplier's Site
Cap, Alu Elec, 330Uf, 420V, Rad Can Smd; Capacitance United Chemi-Con - 66Y9573 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 420V, Rad Can Smd; Capacitance United Chemi-Con
66Y9573
Cap, Alu Elec, 330Uf, 420V, Rad Can Smd; Capacitance United Chemi-Con 66Y9573
CAP, ALU ELEC, 330UF, 420V, RAD CAN SMD; Capacitance:330µF; Voltage(DC):420V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:25.4mmRoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 420V, RAD CAN SMD; Capacitance:330µF; Voltage(DC):420V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1202-EKMT421VSN331MQ50S 565-EKMT421VSN331MQ50S-ND EKMT421VSN331MQ50S 66Y9573
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 330Uf, 420V, Rad Can Smd; Capacitance United Chemi-Con
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers