The EKMS601VSN121MR35S is an aluminum electrolytic capacitor in the KMS series, designed for solar power generation with a rated voltage of 600 Vdc, capacitance of 120 µF, and a case size of 30×35 mm. It operates within a category temperature range of -25 to +105°C, has a capacitance tolerance of ±20%, and a maximum dissipation factor of 0.20 at 120 Hz. The capacitor is rated for 3,000 hours of endurance at 105°C with applied ripple current and is RoHS2 compliant. The terminal code is MR, indicating a specific pin configuration for snap-in mounting.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-EKMS601VSN121MR35S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |