The EKMS601VSN101MA25S is an aluminum electrolytic capacitor in the KMS series, designed for downsized snap-in mounting and rated for use in solar power applications. It operates within a voltage range of 600Vdc and a capacitance of 100µF, with a case size of 35×25 mm and a terminal code of MA. The capacitor has a capacitance tolerance of ±20%, a dissipation factor of 0.20 at 120Hz, and an endurance rating of 3,000 hours at 105°C with rated ripple current. It is RoHS2 compliant and features a non-solvent resistant design. The category temperature range is -25 to +105°C for this voltage level. The rated ripple current at 105°C and 120Hz is 0.85 Arms. The impedance ratio at -25°C compared to +20°C is 8. Shelf life specifications are maintained after 1,000 hours at 105°C without applied voltage.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-EKMS601VSN101MA25S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |