United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMS501VSN181MR40S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKMS501VSN181MR40S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMS501VSN181MR40S
Aluminum Electrolytic Capacitors 1202-EKMS501VSN181MR40S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-3483-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3483-ND
Aluminum Electrolytic Capacitors 565-3483-ND
180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - EKMS501VSN181MR40S - 1050817-EKMS501VSN181MR40S - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EKMS501VSN181MR40S
1050817-EKMS501VSN181MR40S
Aluminum Capacitors - EKMS501VSN181MR40S 1050817-EKMS501VSN181MR40S
Manufacturer: United Chemi-Con Win Source Part Number: 1050817-EKMS501VSN18 1MR40S Packaging: Bulk Voltage Rating: 500V Applications: General Purpose Height - Seated (Max): 1.673" (42.50mm) Mounting: Through Hole Capacitance: 180μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 1.17A @ 120Hz Ripple Current - High Frequency: 1.6731A @ 50kHz Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: United Chemi-Con
Win Source Part Number: 1050817-EKMS501VSN181MR40S
Packaging: Bulk
Voltage Rating: 500V
Applications: General Purpose
Height - Seated (Max): 1.673" (42.50mm)
Mounting: Through Hole
Capacitance: 180μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -25°C to 105°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 1.17A @ 120Hz
Ripple Current - High Frequency: 1.6731A @ 50kHz
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKMS501VSN181MR40S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKMS501VSN181MR40S
Aluminum Electrolytic Capacitor EKMS501VSN181MR40S
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. For solar power generation, Endurance with ripple current : 105C 3,000 hours, Rated voltage range : 160 to 500V, Capacitance range : 47 to 3,300MF, Non solvent resistant type, RoHS Compliant.

LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. For solar power generation, Endurance with ripple current : 105C 3,000 hours, Rated voltage range : 160 to 500V, Capacitance range : 47 to 3,300MF, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMS501VSN181MR40S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKMS501VSN181MR40S
Capacitors - Aluminum Electrolytic Capacitors EKMS501VSN181MR40S
CAP ALUM 180UF 20% 500V SNAP

CAP ALUM 180UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-EKMS501VSN181MR40S 565-3483-ND 1050817-EKMS501VSN181MR40S EKMS501VSN181MR40S EKMS501VSN181MR40S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Capacitors - EKMS501VSN181MR40S Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101462U025AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers