180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. For solar power generation, Endurance with ripple current : 105C 3,000 hours, Rated voltage range : 160 to 500V, Capacitance range : 47 to 3,300MF, Non solvent resistant type, RoHS Compliant.
Capacitors
CAP ALUM 180UF 20% 500V SNAP
| DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKMS501VSN181MQ50S-ND | EKMS501VSN181MQ50S | 1202-EKMS501VSN181MQ50S | EKMS501VSN181MQ50S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |