The product is a radial can aluminum electrolytic capacitor with a capacitance of 560 µF and a rated voltage of 420 VDC. It features a capacitance tolerance of ±20% and is designed for a maximum operating temperature of 105°C with an endurance rating of 3,000 hours under specified conditions. The capacitor is RoHS compliant and has a snap-in terminal configuration. It is suitable for applications requiring reliable performance in power supply circuits, including solar power generation. The dimensions of the capacitor are 35 mm in diameter, making it a compact option for various electronic designs.
560µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Capacitors
Win Source Part Number: 1008572-EKMS421VSN56
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: KMS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.870" (47.50mm)
Standard Package: 200
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 420 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 2.17 A @ 120 Hz
Ripple Current @ High Frequency: 3.1031 A @ 50 kHz
CAP ALUM 560UF 20% 420V SNAP
CAP, ALU ELEC, 560UF, 420V, RAD CAN SMD; Capacitance:560µF; Voltage(DC):420V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EKMS421VSN561MA45S-ND | 1202-EKMS421VSN561MA45S | 1008572-EKMS421VSN561MA45S | EKMS421VSN561MA45S | 66Y9569 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 560Uf, 420V, Rad Can Smd; Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |