Nippon Chemi-Con Corporation Aluminium Capacitors EKMS401VSN821MA50S

Description
Capacitor Snap-in KMS Series 400V 820uF
Request a Quote Datasheet
Description
Capacitor Snap-in KMS Series 400V 820uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 9143816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9143816
Aluminium Capacitors 9143816
Capacitor Snap-in KMS Series 400V 820uF

Capacitor Snap-in KMS Series 400V 820uF

Supplier's Site
Aluminium Capacitors - 1700710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1700710
Aluminium Capacitors 1700710
Capacitor Snap-in KMS Series 400V 820uF

Capacitor Snap-in KMS Series 400V 820uF

Supplier's Site
Singapore, Singapore
820uF 400V 2690mA Capacitor
58-EKMS401VSN821MA50S
820uF 400V 2690mA Capacitor 58-EKMS401VSN821MA50S
Cap Aluminum Lytic 820uF 400V 20% (35 X 50mm) Snap-In 10mm 2690mA 3000h 105°C Product overview: EKMS401VSN821MA50S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 400V, 2690mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 400V, 2690mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMS401VSN821MA50 S can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 820uF 400V 20% (35 X 50mm) Snap-In 10mm 2690mA 3000h 105°C Product overview: EKMS401VSN821MA50S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 400V, 2690mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 400V, 2690mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMS401VSN821MA50S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-3467-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3467-ND
Aluminum Electrolytic Capacitors 565-3467-ND
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKMS401VSN821MA50S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKMS401VSN821MA50S
Aluminum Electrolytic Capacitor EKMS401VSN821MA50S
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. For solar power generation, Endurance with ripple current : 105C 3,000 hours, Rated voltage range : 160 to 500V, Capacitance range : 47 to 3,300MF, Non solvent resistant type, RoHS Compliant.

LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. For solar power generation, Endurance with ripple current : 105C 3,000 hours, Rated voltage range : 160 to 500V, Capacitance range : 47 to 3,300MF, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Aluminum Electrolytic Capacitors - 1202-EKMS401VSN821MA50S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMS401VSN821MA50S
Aluminum Electrolytic Capacitors 1202-EKMS401VSN821MA50S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Capacitors - EKMS401VSN821MA50S - 1050816-EKMS401VSN821MA50S - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EKMS401VSN821MA50S
1050816-EKMS401VSN821MA50S
Aluminum Capacitors - EKMS401VSN821MA50S 1050816-EKMS401VSN821MA50S
Manufacturer: United Chemi-Con Win Source Part Number: 1050816-EKMS401VSN82 1MA50S Packaging: Bulk Voltage Rating: 400V Applications: General Purpose Height - Seated (Max): 2.067" (52.50mm) Mounting: Through Hole Capacitance: 820μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 2.69A @ 120Hz Ripple Current - High Frequency: 3.8467A @ 50kHz Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: United Chemi-Con
Win Source Part Number: 1050816-EKMS401VSN821MA50S
Packaging: Bulk
Voltage Rating: 400V
Applications: General Purpose
Height - Seated (Max): 2.067" (52.50mm)
Mounting: Through Hole
Capacitance: 820μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -25°C to 105°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 2.69A @ 120Hz
Ripple Current - High Frequency: 3.8467A @ 50kHz
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cap, Alu Elec, 820Uf, 400V, Rad Can Smd; Capacitance United Chemi-Con - 66Y9568 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 820Uf, 400V, Rad Can Smd; Capacitance United Chemi-Con
66Y9568
Cap, Alu Elec, 820Uf, 400V, Rad Can Smd; Capacitance United Chemi-Con 66Y9568
CAP, ALU ELEC, 820UF, 400V, RAD CAN SMD; Capacitance:820µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, ALU ELEC, 820UF, 400V, RAD CAN SMD; Capacitance:820µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EKMS401VSN821MA50S - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EKMS401VSN821MA50S
Aluminum Electrolytic Capacitors EKMS401VSN821MA50S
CAP ALUM 820UF 20% 400V SNAP

CAP ALUM 820UF 20% 400V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMS401VSN821MA50S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKMS401VSN821MA50S
Capacitors - Aluminum Electrolytic Capacitors EKMS401VSN821MA50S
CAP ALUM 820UF 20% 400V SNAP

CAP ALUM 820UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 9143816 58-EKMS401VSN821MA50S 565-3467-ND EKMS401VSN821MA50S 1202-EKMS401VSN821MA50S 1050816-EKMS401VSN821MA50S 66Y9568 EKMS401VSN821MA50S EKMS401VSN821MA50S
Product Name Aluminium Capacitors 820uF 400V 2690mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - EKMS401VSN821MA50S Cap, Alu Elec, 820Uf, 400V, Rad Can Smd; Capacitance United Chemi-Con Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Snap-In Leaded Capacitor; Through Hole Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -25 to 105 C (-13 to 221 F) -40 to 105 C (-40 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers