United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMS401VSN391MR35S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKMS401VSN391MR35S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMS401VSN391MR35S
Aluminum Electrolytic Capacitors 1202-EKMS401VSN391MR35S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-EKMS401VSN391MR35S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMS401VSN391MR35S-ND
Aluminum Electrolytic Capacitors 565-EKMS401VSN391MR35S-ND
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKMS401VSN391MR35S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKMS401VSN391MR35S
Aluminum Electrolytic Capacitor EKMS401VSN391MR35S
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. For solar power generation, Endurance with ripple current : 105C 3,000 hours, Rated voltage range : 160 to 500V, Capacitance range : 47 to 3,300MF, Non solvent resistant type, RoHS Compliant.

LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. For solar power generation, Endurance with ripple current : 105C 3,000 hours, Rated voltage range : 160 to 500V, Capacitance range : 47 to 3,300MF, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMS401VSN391MR35S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMS401VSN391MR35S
Capacitors - Aluminum Electrolytic Capacitors EKMS401VSN391MR35S
CAP ALUM 390UF 20% 400V SNAP

CAP ALUM 390UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1202-EKMS401VSN391MR35S 565-EKMS401VSN391MR35S-ND EKMS401VSN391MR35S EKMS401VSN391MR35S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details