United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMS401VSN221MP40S

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKMS401VSN221MP40S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMS401VSN221MP40S-ND
Aluminum Electrolytic Capacitors 565-EKMS401VSN221MP40S-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKMS401VSN221MP40S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKMS401VSN221MP40S
Aluminum Electrolytic Capacitor EKMS401VSN221MP40S
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. For solar power generation, Endurance with ripple current : 105C 3,000 hours, Rated voltage range : 160 to 500V, Capacitance range : 47 to 3,300MF, Non solvent resistant type, RoHS Compliant.

LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. For solar power generation, Endurance with ripple current : 105C 3,000 hours, Rated voltage range : 160 to 500V, Capacitance range : 47 to 3,300MF, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Aluminum Electrolytic Capacitors - 1202-EKMS401VSN221MP40S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMS401VSN221MP40S
Aluminum Electrolytic Capacitors 1202-EKMS401VSN221MP40S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMS401VSN221MP40S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMS401VSN221MP40S
Capacitors - Aluminum Electrolytic Capacitors EKMS401VSN221MP40S
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-EKMS401VSN221MP40S-ND EKMS401VSN221MP40S 1202-EKMS401VSN221MP40S EKMS401VSN221MP40S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers