Manufacturer: United Chemi-Con
Win Source Part Number: 870284-EKMR451VSN471
Series: KMR
Operating Temperature Range: -25°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 2000 Hrs @ 105°C
Package: Radial, Can - Snap-In
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Other Part Number: 565-4816, EKMR451VSN471MR45S-N
Capacitors
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
470uF 450V Aluminum Electrolytic Capacitor, Snap-In, 105°C Product overview: EKMR451VSN471MR45S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMR451VSN471MR45
CAP ALUM 470UF 20% 450V SNAP
CAP ALUM 470UF 20% 450V SNAP
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 870284-EKMR451VSN471MR45S | 1202-EKMR451VSN471MR45S | 565-4816-ND | 58-EKMR451VSN471MR45S | EKMR451VSN471MR45S | EKMR451VSN471MR45S |
| Product Name | Aluminum Capacitors - EKMR451VSN471MR45S | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 470uF 450V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Mounting Style | Through Hole | Through Hole | Through Hole; Through Hole | Through Hole; Radial, Can - Snap-In | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |