Capacitors
Cap Aluminum Lytic 150uF 450V 20% (22 X 35mm) Snap-In 10mm 940mA 2000h 105°C Product overview: EKMR451VSN151MP35S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 450V, 940mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 450V, 940mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMR451VSN151MP35
CAP ALUM 450V POLAR
Capacitors - Horn-Type Electrolytic Capacitors
ALUMINUM CAPACITOR
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EKMR451VSN151MP35S | 58-EKMR451VSN151MP35S | 565-EKMR451VSN151MP35S-ND | EKMR451VSN151MP35S | EKMR451VSN151MP35S |
| Product Name | Aluminum Electrolytic Capacitors | 150uF 450V 940mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Horn-Type Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |