LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized 5mm in height from current snap-ins KMQ series, Max. 50% up ripple current than same case size of KMQ series, Endurance with ripple current : 2,000 hours at 105°C, Rated voltage range : 160 to 450Vdc, Capacitance range : 100 to 3,300?F, For inverter control, switching power supplies, Non solvent resistant type, RoHS Compliant.
150µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Capacitors
CAP ALUM 150UF 20% 420V SNAP
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EKMR421VSN151MP30S | EKMR421VSN151MP30S-ND | 1202-EKMR421VSN151MP30S | EKMR421VSN151MP30S |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 420 volts | 420 volts |