The EKMR351VSN561MQ50S is an aluminum electrolytic capacitor from the KMR series, designed for inverter control and switching power supplies. It has a rated voltage of 350 Vdc, a capacitance of 560 µF, and a case size of 25.4 mm diameter by 50 mm length. The rated ripple current at 105°C and 120 Hz is 1.90 Arms. The capacitor operates within a temperature range of -25°C to +105°C, with a capacitance tolerance of ±20%. It meets RoHS2 compliance and has an endurance rating of 2,000 hours at 105°C with ripple current applied. The terminal code is MQ, indicating a specific pin configuration. The part is non-solvent resistant and uses a PET brown sleeve.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-EKMR351VSN561MQ50S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |