The EKMR351VSN271MP35S is an aluminum electrolytic capacitor in the KMR series, designed for inverter control and switching power supplies. It has a rated voltage of 350 Vdc, a capacitance of 270 µF, and a case size of 22 mm × 35 mm. The capacitor supports a rated ripple current of 1.20 Arms at 105°C and 120 Hz, with an endurance rating of 2,000 hours at 105°C. It operates within a temperature range of -25°C to +105°C, has a capacitance tolerance of ±20%, and meets RoHS2 compliance. The part uses a snap-in terminal with VS coding and is non-solvent resistant. Dimensions are 22 mm in diameter, 35 mm in height, and 5 mm in pitch, fitting standard PC board pin-out configurations.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-EKMR351VSN271MP35S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |