Cap Aluminum Lytic 2700uF 200V 20% (35 X 45mm) Snap-In 10mm 3330mA 2000h 105°C Product overview: EKMR201VSN272MA45S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700uF, 200V, 3330mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700uF, 200V, 3330mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMR201VSN272MA45
Capacitors
CAP ALUM 200V POLAR
ALUMINUM CAPACITOR
Capacitors - Horn-Type Electrolytic Capacitors
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EKMR201VSN272MA45S | 1202-EKMR201VSN272MA45S | 565-EKMR201VSN272MA45S-ND | EKMR201VSN272MA45S | EKMR201VSN272MA45S |
| Product Name | 2700uF 200V 3330mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Horn-Type Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2.70E9 microF | 2700 microF | 2700 microF |