Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EKMQ500VSN562MP40S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKMQ500VSN562MP40S is a 50 Vdc aluminum electrolytic snap-in capacitor with a capacitance of 5,600 µF, housed in a 22 mm diameter by 40 mm length case. It has a maximum dissipation factor of 0.25 at 120 Hz and a rated ripple current of 2.63 A at 105°C. The unit operates within a temperature range of -40°C to +105°C and meets RoHS2 compliance. It is designed for 2,000 hours of endurance at 105°C with rated ripple current and has a capacitance tolerance of ±20%. The terminal code VS indicates standard snap-in pins for PC board mounting.

Datasheet Summary
Powered by GS/AI

The EKMQ500VSN562MP40S is a 50 Vdc aluminum electrolytic snap-in capacitor with a capacitance of 5,600 µF, housed in a 22 mm diameter by 40 mm length case. It has a maximum dissipation factor of 0.25 at 120 Hz and a rated ripple current of 2.63 A at 105°C. The unit operates within a temperature range of -40°C to +105°C and meets RoHS2 compliance. It is designed for 2,000 hours of endurance at 105°C with rated ripple current and has a capacitance tolerance of ±20%. The terminal code VS indicates standard snap-in pins for PC board mounting.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKMQ500VSN562MP40S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMQ500VSN562MP40S
Aluminum Electrolytic Capacitors 1202-EKMQ500VSN562MP40S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-EKMQ500VSN562MP40S
Product Name Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers