The EKMQ3B1VSN471MA25S is an aluminum electrolytic capacitor in the KMQ series, designed for general electronics use with a rated voltage of 315 Vdc and a capacitance of 470 µF. It features a case size of 35 mm diameter by 25 mm height, with a snap-in terminal (MA code) and a maximum dissipation factor (tanδ) of 0.15 at 20℃ and 120 Hz. The capacitor has a rated ripple current of 1.30 Arms at 105℃ and 120 Hz, and an endurance of 2,000 hours at 105℃ under rated ripple current. It operates within a temperature range of -25℃ to +105℃, complies with RoHS2, and has a capacitance tolerance of ±20%. The capacitor is non-solvent resistant and bears a PET brown sleeve with a negative mark.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-EKMQ3B1VSN471MA25S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |