Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EKMQ3B1VSN331MR25S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKMQ3B1VSN331MR25S is a 315 VDC aluminum electrolytic capacitor with a capacitance of 330 µF, tolerance of ±20%, and a rated ripple current of 1.20 Arms at 105°C and 120 Hz. It uses a snap-in terminal with a case size of 30 mm diameter by 25 mm height, and features a PET sleeve with a negative mark. The capacitor operates within a temperature range of -25°C to +105°C, has a dissipation factor of 0.15 at 120 Hz, and is rated for 2,000 hours of endurance at 105°C with ripple current. It is RoHS2 compliant and non-solvent resistant.

Datasheet Summary
Powered by GS/AI

The EKMQ3B1VSN331MR25S is a 315 VDC aluminum electrolytic capacitor with a capacitance of 330 µF, tolerance of ±20%, and a rated ripple current of 1.20 Arms at 105°C and 120 Hz. It uses a snap-in terminal with a case size of 30 mm diameter by 25 mm height, and features a PET sleeve with a negative mark. The capacitor operates within a temperature range of -25°C to +105°C, has a dissipation factor of 0.15 at 120 Hz, and is rated for 2,000 hours of endurance at 105°C with ripple current. It is RoHS2 compliant and non-solvent resistant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKMQ3B1VSN331MR25S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMQ3B1VSN331MR25S
Aluminum Electrolytic Capacitors 1202-EKMQ3B1VSN331MR25S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-EKMQ3B1VSN331MR25S
Product Name Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers