The EKMQ181VSN122MA30S is a snap-in aluminum electrolytic capacitor in the KMQ series, rated for 180 Vdc and 1200 µF, with a case size of 35 mm diameter by 30 mm height. It operates within a temperature range of -25 to +105°C, has a capacitance tolerance of ±20%, and a dissipation factor of 0.15 at 120 Hz and 20°C. The capacitor supports a rated ripple current of 2.30 Arms at 105°C and 120 Hz, with an endurance of 2,000 hours at 105°C under rated ripple current. It is RoHS2 compliant and features a PET brown sleeve with a negative mark. The terminal code is LI, designed for PCB mount.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-EKMQ181VSN122MA30S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |