56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5.92Ohm @ 120Hz 3000 Hrs @ 105°C
Capacitors
CAP ALUM 56UF 20% 450V SNAP
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKMM451VSN560MP25S-ND | 1202-EKMM451VSN560MP25S | EKMM451VSN560MP25S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |