560µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 444mOhm @ 120Hz 3000 Hrs @ 105°C
Capacitors
CAP ALUM 560UF 20% 400V SNAP
CAP ALUM 560UF 20% 400V SNAP
| DigiKey | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKMM401VSN561MA45S-ND | 1202-EKMM401VSN561MA45S | EKMM401VSN561MA45S | EKMM401VSN561MA45S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF |