The EKMM221VSN471MR25S is an aluminum electrolytic capacitor in the KMM series, designed for long-life applications at 105°C. It has a rated voltage of 220 Vdc, a capacitance of 470 µF, and a case size of 30 mm diameter by 25 mm length. The capacitor has a ripple current rating of 1.50 A at 105°C and 120 Hz, with a maximum dissipation factor (tanδ) of 0.15. It meets a capacitance tolerance of ±20% at 20°C and 120 Hz, and exhibits a leakage current not exceeding 3CV. The part has an endurance of 3,000 hours at 105°C under rated ripple current and is RoHS2 compliant. The terminal configuration is VS (standard snap-in).
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-EKMM221VSN471MR25S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |