United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMH500VSN182MP25T

Description
1800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 184mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 184mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-2881-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2881-ND
Aluminum Electrolytic Capacitors 565-2881-ND
1800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 184mOhm @ 120Hz 2000 Hrs @ 105°C

1800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 184mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMH500VSN182MP25T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMH500VSN182MP25T
Capacitors - Aluminum Electrolytic Capacitors EKMH500VSN182MP25T
CAP ALUM 1800UF 20% 50V SNAP

CAP ALUM 1800UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 565-2881-ND EKMH500VSN182MP25T
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers