1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 207mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 1200UF 20% 450V SNAP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EKMH451VQT122MB80T-ND | EKMH451VQT122MB80T |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |