United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMH201VNN182MA50T

Description
1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 138mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 138mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKMH201VNN182MA50T-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKMH201VNN182MA50T-ND
Aluminum Electrolytic Capacitors EKMH201VNN182MA50T-ND
1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 138mOhm @ 120Hz 2000 Hrs @ 105°C

1800µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 138mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMH201VNN182MA50T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMH201VNN182MA50T
Capacitors - Aluminum Electrolytic Capacitors EKMH201VNN182MA50T
CAP ALUM 1800UF 20% 200V SNAP

CAP ALUM 1800UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number EKMH201VNN182MA50T-ND EKMH201VNN182MA50T
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details