The EKMH100VSN183MP35S is an aluminum electrolytic capacitor in the KMH series, designed for general electronics use with a rated voltage of 100 Vdc and a capacitance of 18,000 µF. It features a snap-in terminal with a case size of 22 mm diameter by 35 mm length and is rated for a ripple current of 2.21 A rms at 105°C and 120 Hz. The capacitor operates within a temperature range of -40°C to +105°C, has a capacitance tolerance of ±20%, and a dissipation factor of 0.50 maximum at 20°C and 120 Hz. It meets RoHS2 compliance and has an endurance rating of 2,000 hours at 105°C with applied ripple current.
Datasheet Summary Powered by GS/AI
The EKMH100VSN183MP35S is an aluminum electrolytic capacitor in the KMH series, designed for general electronics use with a rated voltage of 100 Vdc and a capacitance of 18,000 µF. It features a snap-in terminal with a case size of 22 mm diameter by 35 mm length and is rated for a ripple current of 2.21 A rms at 105°C and 120 Hz. The capacitor operates within a temperature range of -40°C to +105°C, has a capacitance tolerance of ±20%, and a dissipation factor of 0.50 maximum at 20°C and 120 Hz. It meets RoHS2 compliance and has an endurance rating of 2,000 hours at 105°C with applied ripple current.