CAP ALUM 22UF 20% 63V RADIAL
Ammo / Capacitor, Aluminum, 63 V, Cap.22 , Dia.5 , Leng.11 RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EKMG630EC3220ME11D | 72R7717 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Ammo / Capacitor, Aluminum, 63 V, Cap.22 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |