United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG500ETD471MJ20S

Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-3745-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3745-1-ND
Aluminum Electrolytic Capacitors 565-3745-1-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-3745-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3745-3-ND
Aluminum Electrolytic Capacitors 565-3745-3-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMG500ETD471MJ20S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG500ETD471MJ20S
Capacitors - Aluminum Electrolytic Capacitors EKMG500ETD471MJ20S
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site
Ammo / Capacitor, Aluminum, 50 V, Cap.470 , Dia.10 , Leng.20 Rohs Compliant United Chemi-Con - 72R7711 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 50 V, Cap.470 , Dia.10 , Leng.20 Rohs Compliant United Chemi-Con
72R7711
Ammo / Capacitor, Aluminum, 50 V, Cap.470 , Dia.10 , Leng.20 Rohs Compliant United Chemi-Con 72R7711
Ammo / Capacitor, Aluminum, 50 V, Cap.470 , Dia.10 , Leng.20 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 50 V, Cap.470 , Dia.10 , Leng.20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-3745-1-ND EKMG500ETD471MJ20S 72R7711
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 50 V, Cap.470 , Dia.10 , Leng.20 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details