United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG401ELL330ML25S

Description
33µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1414-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1414-ND
Aluminum Electrolytic Capacitors 565-1414-ND
33µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

33µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMG401ELL330ML25S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG401ELL330ML25S
Capacitors - Aluminum Electrolytic Capacitors EKMG401ELL330ML25S
CAP ALUM 33UF 20% 400V RADIAL

CAP ALUM 33UF 20% 400V RADIAL

Supplier's Site
Capacitor,33Uf,400Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con - 23K3656 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,400Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con
23K3656
Capacitor,33Uf,400Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con 23K3656
Capacitor,33uF,400VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,33uF,400VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-1414-ND EKMG401ELL330ML25S 23K3656
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,33Uf,400Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1730276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details