CAP ALUM 33UF 20% 400V RADIAL
CAP ALUM 33UF 20% 400V RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EKMG401EC5330ML25S | EKMG401EC5330ML25S |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |